DIN EN 3660-066

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 066: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed - Product standard; German and English version EN 3660-066:2017

active, Most Current
Organization: DIN
Publication Date: 1 November 2017
Status: active
Page Count: 38
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions.

The mating connectors are listed in EN 3660-002.

Temperature range,  Class N : − 65 °C to 200 °C

Class K : − 65 °C to 200 °C

Class W : − 65 °C to 175 °C

Class T : − 65 °C to 175 °C (Nickel PTFE plating)

Class Z : − 65 °C to 175 °C (Zinc nickel plating) Associated electrical accessories : EN 3660-034 memory metal rings (for shield termination backshells).

These cable outlets are designed for termination of overall shielding braid or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

DIN EN 3660-066
November 1, 2017
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 066: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed - Product standard; German and English version EN 3660-066:2017
This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating...
April 1, 2017
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 066: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed for EN 2997 and EN 3646 - Product standard; German and English version FprEN 3660-066:2016
A description is not available for this item.

References

Advertisement