DIN EN 13757-4

Communication systems for meters - Part 4: Wireless M-Bus communication; English version prEN 13757-4:2017

pending
Organization: DIN
Publication Date: 1 November 2017
Status: pending
Page Count: 104
ICS Code (Physical layer): 35.100.10
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (Data link layer): 35.100.20

Document History

September 1, 2019
Communication systems for meters - Part 4: Wireless M-Bus communication; English version EN 13757-4:2019
A description is not available for this item.
DIN EN 13757-4
November 1, 2017
Communication systems for meters - Part 4: Wireless M-Bus communication; English version prEN 13757-4:2017
A description is not available for this item.
February 1, 2014
Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio meter reading for operation in SRD bands)
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote meters. The primary focus is to use the Short Range Device...
November 1, 2013
Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio meter reading for operation in SRD bands)
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote meters. The primary focus is to use the Short Range Device...
October 1, 2005
Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio meter reading for operation in the 868 MHz to 870 MHz SRD band)
A description is not available for this item.
August 1, 2003
Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio meter reading for operation in the 868 - 870 MHz SRD band); German and English version prEN 13757-4:2003
A description is not available for this item.
Advertisement