CEN - EN 2850

Aerospace series - Carbon fibre thermosetting resin - Unidirectional laminates - Compression test parallel to fibre direction

active, Most Current
Organization: CEN
Publication Date: 1 October 2017
Status: active
Page Count: 20
ICS Code (Rubber and plastics): 49.025.40
scope:

This European Standard defines a method for the determination of stress at failure and Young's modulus in compression of carbon thermosetting resin unidirectional laminates.

The method only covers test pieces the axis of which is parallel to the fibre direction.

This method covers fibres (or fabrics) other than carbon, when the relevant technical specification explicitly mentions it.

Document History

EN 2850
October 1, 2017
Aerospace series - Carbon fibre thermosetting resin - Unidirectional laminates - Compression test parallel to fibre direction
This European Standard defines a method for the determination of stress at failure and Young's modulus in compression of carbon thermosetting resin unidirectional laminates. The method only covers...

References

Advertisement