CEN/TR 16931-6

Electronic invoicing - Part 6: Result of the test of EN 16931-1 with respect to its practical application for an end user

active, Most Current
Organization: CEN
Publication Date: 1 October 2017
Status: active
Page Count: 90
ICS Code (IT applications in office work): 35.240.20
ICS Code (IT applications in trade): 35.240.63
scope:

This CEN Technical Report describes the methodology used for testing at a semantic level and at the syntax level, as well as describing the semantic testing, the syntax testing and testing of the validation artefacts that represent EN 16931-1 and the test results. The testing of the validation artefacts will ensure they can be used to automatically check conformance with EN 16931-1.

Document History

CEN/TR 16931-6
October 1, 2017
Electronic invoicing - Part 6: Result of the test of EN 16931-1 with respect to its practical application for an end user
This CEN Technical Report describes the methodology used for testing at a semantic level and at the syntax level, as well as describing the semantic testing, the syntax testing and testing of the...

References

Advertisement