ETSI - EN 302 454

Meteorological Aids (Met Aids); Radiosondes to be used in the 1 668,4 MHz to 1 690 MHz frequency range; Harmonised Standard for access to radio spectrum

inactive
Organization: ETSI
Publication Date: 1 November 2017
Status: inactive
Page Count: 23
scope:

The present document specifies technical characteristics and methods of measurements for digitally modulated radiosondes operating in the range from 1 668,4 MHz to 1 690 MHz.

NOTE 1: The present document does not cover radiosondes with an imbedded receiver.

NOTE 2: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in annex A.

Document History

August 1, 2018
Meteorological Aids (Met Aids); Radiosondes to be used in the 1 668,4 MHz to 1 690 MHz frequency range; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for digitally modulated radiosondes operating in the range from 1 668,4 MHz to 1 690 MHz. NOTE 1: The present...
EN 302 454
November 1, 2017
Meteorological Aids (Met Aids); Radiosondes to be used in the 1 668,4 MHz to 1 690 MHz frequency range; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for digitally modulated radiosondes operating in the range from 1 668,4 MHz to 1 690 MHz. NOTE 1: The present...
October 1, 2017
Meteorological Aids (Met Aids); Radiosondes to be used in the 1 668,4 MHz to 1 690 MHz frequency range; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
The present document specifies technical characteristics and methods of measurements for digitally modulated radiosondes operating in the range from 1 668,4 MHz to 1 690 MHz. NOTE: The present...
May 1, 2017
Meteorological Aids (Met Aids); Radiosondes to be used in the 1 668,4 MHz to 1 690 MHz frequency range; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
The present document specifies technical characteristics and methods of measurements for digitally modulated radiosondes operating in the range from 1 668,4 MHz to 1 690 MHz. The present document...

References

Advertisement