CSA - C749-07

Performance of Dehumidifiers

inactive
Organization: CSA
Publication Date: 1 August 2007
Status: inactive
Page Count: 24
scope:

This Standard specifies

(a) performance requirements for factory-made household dehumidifiers with a rated daily water-removal capacity of up to 87.5 L (185 U.S. pints); and

(b) uniform procedures for measuring capacity and minimum energy factor, EF.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

Document History

January 1, 2015
Energy performance of dehumidifiers
A description is not available for this item.
January 1, 2015
Energy performance of dehumidifiers
This Standard specifies a) energy performance requirements for factory-made, self-contained, electrically-operated, mechanically-refrigerated household dehumidifiers with daily water-removal...
January 1, 2015
Energy performance of dehumidifiers
This Standard specifies (a) performance requirements for factory-made household dehumidifiers with a rated daily water-removal capacity of up to 87.5 L (185 U.S. pints); and (b) uniform procedures...
December 1, 2007
Performance of Dehumidifiers
A description is not available for this item.
C749-07
August 1, 2007
Performance of Dehumidifiers
This Standard specifies (a) performance requirements for factory-made household dehumidifiers with a rated daily water-removal capacity of up to 87.5 L (185 U.S. pints); and (b) uniform procedures...
August 1, 2007
Performance of dehumidifiers
This Standard specifies (a) performance requirements for factory-made household dehumidifiers with a rated daily water-removal capacity of up to 87.5 L (185 U.S. pints); and (b) uniform procedures...
January 1, 1994
Performance of Dehumidifiers
This Standard specifies performance requirements for factory-made dehumidifiers having a rated daily water-removal capacity of up to 30 L (63.4 US pints). Included are uniform procedures for...

References

Advertisement