DOL - 29 CFR PART 5
LABOR STANDARDS PROVISIONS APPLICABLE TO CONTRACTS COVERING FEDERALLY FINANCED AND ASSISTED CONSTRUCTION (ALSO LABOR STANDARDS PROVISIONS APPLICABLE TO NONCONSTRUCTION CONTRACTS SUBJECT TO THE CONTRACT WORK HOURS AND SAFETY STANDARDS ACT
| Organization: | DOL |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 28 |
scope:
Purpose and scope.
(a) The regulations contained in this part are promulgated under the authority conferred upon the Secretary of Labor by Reorganization Plan No. 14 of 1950 and the Copeland Act in order to coordinate the administration and enforcement of the labor standards provisions of each of the following acts by the Federal agencies responsible for their administration and of such additional statutes as may from time to time confer upon the Secretary of Labor additional duties and responsibilities similar to those conferred upon the Secretary of Labor under Reorganization Plan No. 14 of 1950:
1. The Davis-Bacon Act (sec. 1-7, 46 Stat. 1949, as amended; Pub. L. 74-403, 40 U.S.C. 276a-276a-7).
2. Copeland Act (40 U.S.C. 276c).
3. The Contract Work Hours and Safety Standards Act (40 U.S.C. 327-332).
4. National Housing Act (sec. 212 added to c. 847, 48 Stat. 1246, by sec. 14, 53 Stat. 807; 12 U.S.C. 1715c and repeatedly amended).
5. Housing Act of 1950 (college housing) (amended by Housing Act of 1959 to add labor provisions, 73 Stat. 681; 12 U.S.C. 1749a(f)).
6. Housing Act of 1959 (sec. 401(f) of the Housing Act of 1950 as amended by Pub. L. 86-372, 73 Stat. 681; 12 U.S.C. 1701q(c)(3)).
7. Commercial Fisheries Research and Development Act of 1964 (sec. 7, 78 Stat. 199; 16 U.S.C. 779e(b)).
Document History