CENELEC - EN 60034-18-42

Rotating electrical machines - Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters - Qualification tests

inactive
Organization: CENELEC
Publication Date: 1 June 2017
Status: inactive
Page Count: 50
ICS Code (Rotating machinery in general): 29.160.01
scope:

This part of IEC 60034 defines criteria for assessing the insulation system of stator/rotor windings of single or polyphase AC machines which are subjected to repetitive impulse voltages, such as those generated by pulse width modulation (PWM) converters, and are expected to experience and withstand partial discharge activity during service. It specifies electrical qualification tests on representative specimens to verify fitness for operation with voltage-source converters. It also describes an additional classification system which defines the limits of reliable performance under converter-fed conditions.

Although this document deals with voltage converters, it is recognised that there are other types of converters that can create repetitive impulse voltages. For these converters, a similar approach to testing can be used.

Qualification of insulation systems may not be required for rotating machines which are only fed from voltage converters for starting and so they are excluded from this document.

Document History

June 1, 2017
Rotating electrical machines - Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters - Qualification tests
This part of IEC 60034 defines criteria for assessing the insulation system of stator/rotor windings of single or polyphase AC machines which are subjected to repetitive impulse voltages, such as...
EN 60034-18-42
June 1, 2017
Rotating electrical machines - Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters - Qualification tests
This part of IEC 60034 defines criteria for assessing the insulation system of stator/rotor windings of single or polyphase AC machines which are subjected to repetitive impulse voltages, such as...
February 1, 2011
Rotating electrical machines - Part 18-42: Qualification and acceptance tests for partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters
This Technical Specification defines criteria for assessing the insulation system of stator/rotor windings of single or polyphase AC machines which are subjected to repetitive impulse voltages, such...

References

Advertisement