CEN - PREN 10253-4

Butt-welding pipe fittings - Part 4: Wrought austenitic and austenitic-ferritic (duplex) stainless steels with specific inspection requirements

pending
Organization: CEN
Publication Date: 1 November 2017
Status: pending
Page Count: 158
ICS Code (Metal fittings): 23.040.40
ICS Code (Stainless steels): 77.140.20
scope:

This draft European Standard specifies the technical delivery requirements for seamless and welded butt-welding fittings (elbows, concentric and eccentric reducers, equal and reducing tees, caps) made of austenitic and austenitic-ferritic (duplex) stainless steel in two test-categories which are intended for pressure purposes at room temperature, at low temperature or at elevated temperatures, and for the transmission and distribution of fluids and gases.

It specifies:

a) type of fittings;

1) type A: butt-welding fittings with reduced pressure factor;

2) type B: butt-welding fittings for use at full service pressure;

b) steel grades and their chemical compositions;

c) mechanical properties;

d) dimensions and tolerances;

e) requirements for inspection and testing;

f) inspection documents;

g) marking;

h) protection and packaging.

NOTE In the case of a harmonised supporting standard for materials, presumption of conformity to the ESRs is limited to technical data of materials in the standard and does not presume adequacy of the material to a specific item of equipment. Consequently it is essential that the technical data stated in the material standard be assessed against the design requirements of this specific item of equipment to verify that the ESRs of the PED are satisfied.

Document History

PREN 10253-4
November 1, 2017
Butt-welding pipe fittings - Part 4: Wrought austenitic and austenitic-ferritic (duplex) stainless steels with specific inspection requirements
This draft European Standard specifies the technical delivery requirements for seamless and welded butt-welding fittings (elbows, concentric and eccentric reducers, equal and reducing tees, caps)...
March 1, 2008
Butt-welding pipe fittings - Part 4: Wrought austenitic and austenitic-ferritic (duplex) stainless steels with specific inspection requirements
A description is not available for this item.
March 1, 2008
Butt-welding pipe fittings - Part 4: Wrought austenitic and austenitic-ferritic (duplex) stainless steels with specific inspection requirements
A description is not available for this item.

References

Advertisement