CEN - PREN 1459-7
Rough-terrain trucks - Safety requirements and verification - Part 7: Test method and determination of noise emission
| Organization: | CEN |
| Publication Date: | 1 November 2017 |
| Status: | pending |
| Page Count: | 25 |
| ICS Code (Industrial trucks): | 53.060 |
| ICS Code (Transport exhaust emissions): | 13.040.50 |
scope:
This European Standard specifies the noise emission measurement methods and the configuration and conditions that are intended to be used for the tests in order to define:
- the Sound Power Level (LWA) of the truck; and
- the Sound Pressure Level (LpA) at the operator's position. This European Standard applies to:
- rough-terrain variable-reach trucks covered by EN 1459-1; and
- slewing rough-terrain variable-reach trucks covered by EN 1459-2.
It is intended that these tests and measurements are conducted on new machines, taken from the production line.
This standard applies to trucks manufactured after the date of publication
Document History