CEN - EN 14298

Sawn timber - Assessment of drying quality

active, Most Current
Organization: CEN
Publication Date: 1 October 2017
Status: active
Page Count: 14
ICS Code (Wood, sawlogs and sawn timber): 79.040
scope:

This European Standard defines a method of assessment of drying quality. It applies to a lot of dried sawn timber (surfaced or not). It applies to both softwood and hardwood with a thickness not greater than 100 mm.

The quality of drying is expressed in terms of moisture content: target, average of the lot and variation between the pieces of the lot.

An option for specifying the degree of case-hardening is included.

NOTE 1 Other features related to drying, e.g. check, shake, warp, stain, etc., are specified in documents for visual grading of sawn timber or in product specifications and are not covered by this document.

NOTE 2 In the following the term "sawn timber" is used for all dried timber covered by this scope.

Document History

EN 14298
October 1, 2017
Sawn timber - Assessment of drying quality
This European Standard defines a method of assessment of drying quality. It applies to a lot of dried sawn timber (surfaced or not). It applies to both softwood and hardwood with a thickness not...
November 1, 2004
Sawn timber - Assessment of drying quality
A description is not available for this item.

References

Advertisement