CEN - EN 10263-2
Steel rod, bars and wire for cold heading and cold extrusion - Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
This part of EN 10263 is applicable to round rod and bars and wire with a diameter up to and including 100 mm, of non-alloy and alloy steel, intended for cold heading and cold extrusion without subsequent heat treatment on the final components.
EN 10263-1 is indispensable for this part of EN 10263.
Document History
EN 10263-2
November 1, 2017
Steel rod, bars and wire for cold heading and cold extrusion - Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working
This part of EN 10263 is applicable to round rod and bars and wire with a diameter up to and including 100 mm, of non-alloy and alloy steel, intended for cold heading and cold extrusion without...
June 1, 2001
Steel Rod, Bars and Wire for Cold Heading and Cold Extrusion - Part 2: Technical Delivery Conditions for Steels Not Intended for Heat Treatment After Cold Working
A description is not available for this item.