CEN - EN 847-2

Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling tools/circular saw blades

active, Most Current
Organization: CEN
Publication Date: 1 November 2017
Status: active
Page Count: 26
ICS Code (Woodworking machines): 79.120.10
scope:

This European Standard specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical and taper shank. It also specifies the marking of the tool. Bore mounted tools e.g. milling tools, circular saw blades which are mounted on an arbor should be considered as a shank mounted tool.

This European Standard complements EN 847-1:2017 and applies also for shank tools with a cutting diameter of less than 16 mm.

This European Standard is not applicable for shanks of tools according to this scope, which are manufactured before the date of its publication.

Document History

EN 847-2
November 1, 2017
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling tools/circular saw blades
This European Standard specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical and taper shank. It also...
October 1, 2013
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling
This European Standard specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical and taper shank. It also...
March 1, 2001
Tools for woodworking Safety requirements Part 2: Requirements for the shank of shank-mounted milling tools
A description is not available for this item.
March 1, 2001
Tools for woodworking Safety requirements Part 2: Requirements for the shank of shank-mounted milling tools
A description is not available for this item.

References

Advertisement