AFNOR - NF EN 50464-2-1
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-1 : distribution transformers with cable boxes on the high-voltage and/or low-voltage side - General requirements
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 August 2007 |
| Status: | active |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
NF EN 50464-2-1
August 1, 2007
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-1 : distribution transformers with cable boxes on the high-voltage and/or low-voltage side - General requirements
A description is not available for this item.