CENELEC - EN 62925

Concentrator photovoltaic (CPV) modules - Thermal cycling test to differentiate increased thermal fatigue durability

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2017
Status: active
Page Count: 20
ICS Code (Solar energy engineering): 27.160
scope:

This document defines a test sequence that will quickly uncover CPV module failures that have been associated with field exposure to thermal cycling for many years. This document was specifically developed to relate to thermal fatigue failure of the HCPV die-attach, however, it also applies, to some extent, to all thermal fatigue related failure mechanisms for the assemblies submitted to test.

IEC 62108, the CPV module qualification test already includes an accelerated thermal cycle sequence in one leg of the testing, however, the parameters of that test only represent a qualification level of exposure. This test procedure applies more stress and will provide a route for comparative testing to differentiate CPV modules with improved durability to thermal cycling and the associated mechanical stresses.

Document History

EN 62925
May 1, 2017
Concentrator photovoltaic (CPV) modules - Thermal cycling test to differentiate increased thermal fatigue durability
This document defines a test sequence that will quickly uncover CPV module failures that have been associated with field exposure to thermal cycling for many years. This document was specifically...

References

Advertisement