CEI EN 60674-2

Specification for plastic films for electrical purposes Part 2: Methods of test

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2017
Status: active
Page Count: 50
ICS Code (Plastics and rubber insulating materials): 29.035.20
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 60674 is applicable to plastic films used for electrical purposes. This part of IEC 60674 gives methods of test.

 

Document History

July 1, 2019
Specification for plastic films for electrical purposes Part 2: Methods of test
A description is not available for this item.
November 1, 2018
Specification for plastic films for electrical purposes Part 2: Methods of test
A description is not available for this item.
CEI EN 60674-2
October 1, 2017
Specification for plastic films for electrical purposes Part 2: Methods of test
This part of IEC 60674 is applicable to plastic films used for electrical purposes. This part of IEC 60674 gives methods of test.  
June 1, 2002
Specification for plastic films for electrical purposes - Part 2: Methods of test
La presente Variante modifica alcuni paragrafi della Norma base CEI EN 60674-2.
August 1, 1999
Specification for plastic films for electrical purposes - Part 2: Methods of test
La presente Norma indica i metodi di prova per i film plastici per usi elettrici.

References

Advertisement