CEI EN 61169-11
Radio-frequency connectors Part 11: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 9,5 mm with threaded coupling - Characteristic impedance 50 O (type 4,1-9,5)
| Organization: | CEI |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with threaded coupling, typically for use in 50 Ω cable networks (type 4,1-9,5).
This document prescribes mating face dimensions for general purpose connectors - grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series 4,1-9,5 RF connectors.
This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.
The 4,1-9,5 types RF coaxial connectors with nominal impedance 50 Ω are threaded coupling units which are used with all kinds of RF cables and microstrips in microwave transmission systems. And the working frequency is up to 14 GHz.
NOTE Metric dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.
Document History