CEI EN 62680-3-1

Universal Serial Bus interfaces for data and power Part 3-1: Universal Serial Bus 3.1 Specification

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2017
Status: active
Page Count: 646
ICS Code (Galvanic cells and batteries): 29.220
ICS Code (Interface and interconnection equipment): 35.200
scope:

Scope of the Document

The specification is primarily targeted at peripheral developers and platform/adapter developers, but provides valuable information for platform operating system/BIOS/device driver, adapter IHVs/ISVs, and system OEMs. This specification can be used for developing new products and associated software

Product developers using this specification are expected to know and understand the USB 2.0 Specification. Specifically, USB 3.1 devices must implement device framework commands and descriptors as defined in the USB 2.0 Specification. Devices operating at the new 10 Gbps (Gen 2) speed must implement the SuperSpeedPlus enhancements defined in this version of the specification

Document History

CEI EN 62680-3-1
October 1, 2017
Universal Serial Bus interfaces for data and power Part 3-1: Universal Serial Bus 3.1 Specification
Scope of the Document The specification is primarily targeted at peripheral developers and platform/adapter developers, but provides valuable information for platform operating system/BIOS/device...
Advertisement