CEI EN 60947-5-5
Low-voltage switchgear and controlgear Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
Document History
CEI EN 60947-5-5
October 1, 2017
Low-voltage switchgear and controlgear Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
A description is not available for this item.
August 1, 2017
Low-voltage switchgear and controlgear Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
This standard does not deal with any specific requirements on noise as the noise emission of electrical emergency stop devices with mechanical latching function is not considered to be a relevant...
November 1, 2013
Low-voltage switchgear and controlgear Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
A description is not available for this item.
January 1, 2006
Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements Electrical emergency stop device with mechanical latching function
La presente Variante introduce aggiornamenti nei riferimenti normativi e nelle definizioni e modifica le prescrizioni elettriche, meccaniche e di prova. L'Allegato A è eliminato.
La presente Variante...
September 1, 2005
Apparecchiature a bassa tensione - Parte 5-5: Dispositivi per circuiti di comando ed elementi di manovra - Dispositivo elettrico di arresto di emergenza con blocco meccanico
La presente Variante introduce aggiornamenti nei riferimenti normativi e nelle definizioni e modifica le prescrizioni elettriche, meccaniche e di prova. L'Allegato A è eliminato.
Questa Variante...
September 1, 1998
Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
La presente Norma fornisce specifiche dettagliate per la costruzione elettrica e meccanica di dispositivi elettrici di arresto di emergenza con blocco meccanico e alle loro prove. Essa si applica ai...