CEI EN 62694

Radiation protection instrumentation - Backpack-type radiation detector (BRD) for the detection of illicit trafficking of radioactive material

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2017
Status: active
Page Count: 70
ICS Code (Radiation protection): 13.280
scope:

This International Standard applies to backpack-type radiation detectors (BRDs) that are used for the detection of illicit trafficking of radioactive material. This standard establishes the operational and performance requirements for BRDs. BRDs are portable instruments designed to be worn during use. They may also be used as temporary area monitors in a stand-alone mode.

BRDs detect gamma radiation and may include neutron detection and/or the identification of gamma-ray emitting radionuclides. This standard establishes performance and testing requirements associated with radiation measurements and the expected electrical, mechanical, and environmental conditions while in use.

Document History

CEI EN 62694
October 1, 2017
Radiation protection instrumentation - Backpack-type radiation detector (BRD) for the detection of illicit trafficking of radioactive material
This International Standard applies to backpack-type radiation detectors (BRDs) that are used for the detection of illicit trafficking of radioactive material. This standard establishes the...

References

Advertisement