CEN - EN 16839

Railway applications - Rolling stock - Head stock layout

inactive
Organization: CEN
Publication Date: 1 October 2017
Status: inactive
Page Count: 54
ICS Code (Materials and components for railway engineering): 45.040
scope:

This European Standard is valid for vehicles equipped with buffers and screw coupling systems.

In order to allow operation and coupling of trainsets or vehicles, this European Standard specifies the defined free space for the shunter called the "Berne rectangle" and the necessary free space for the installation of the rescue coupler.

This European Standard specifies the location, fixing and free spaces on the headstock of:

- buffers;

- screw coupling systems;

- end cocks;

- pneumatic half couplings;

- connections for electric cables.

It also specifies the calculation of the width of the buffer heads.

Unless otherwise displayed, all dimensions given in this European Standard are nominal values.

NOTE Some parts of this EN are copied from EN 16116-1, EN 16116-2, EN 15551 and EN 15566. These parts are meant to be deleted from these ENs during their next revision.

Document History

August 1, 2022
Railway applications - Rolling stock - Head stock layout
This document is applicable to vehicles equipped with buffers and screw coupling systems. In order to allow operation and coupling of trainsets or vehicles, this document specifies the defined free...
EN 16839
October 1, 2017
Railway applications - Rolling stock - Head stock layout
This European Standard is valid for vehicles equipped with buffers and screw coupling systems. In order to allow operation and coupling of trainsets or vehicles, this European Standard specifies the...

References

Advertisement