CEN - EN ISO 17640

Non-destructive testing of welds - Ultrasonic testing - Techniques, testing levels, and assessment

inactive
Organization: CEN
Publication Date: 1 November 2017
Status: inactive
Page Count: 38
ICS Code (Welded joints and welds): 25.160.40
scope:

This document specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness ≥8 mm which exhibit low ultrasonic attenuation (especially that due to scatter) at object temperatures from 0 °C to 60 °C. It is primarily intended for use on full penetration welded joints where both the welded and parent material are ferritic.

Where material-dependent ultrasonic values are specified in this document, they are based on steels having an ultrasonic sound velocity of (5 920 ± 50) m/s for longitudinal waves and (3 255 ± 30) m/s for transverse waves.

This document specifies four testing levels, each corresponding to a different probability of detection of imperfections. Guidance on the selection of testing levels A, B, and C is given in Annex A.

This document specifies that the requirements of testing level D, which is intended for special applications, be in accordance with general requirements. Testing level D can only be used when defined by specification. This includes tests of metals other than ferritic steel, tests on partial penetration welds, tests with automated equipment, and tests at object temperatures outside the range 0 °C to 60 °C.

This document can be used for the assessment of discontinuities, for acceptance purposes, by either of the following techniques:

a) evaluation based primarily on length and echo amplitude of the discontinuity;

b) evaluation based on characterization and sizing of the discontinuity by probe movement techniques.

Document History

November 1, 2018
Non-destructive testing of welds - Ultrasonic testing - Techniques, testing levels, and assessment
This document specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness ≥8 mm which exhibit low ultrasonic attenuation (especially that due to...
EN ISO 17640
November 1, 2017
Non-destructive testing of welds - Ultrasonic testing - Techniques, testing levels, and assessment
This document specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness ≥8 mm which exhibit low ultrasonic attenuation (especially that due to...
December 1, 2010
Non-destructive testing of welds - Ultrasonic testing - Techniques, testing levels, and assessment
This International Standard specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness greater than or equal to 8 mm which exhibit low...

References

Advertisement