CEN - EN ISO 10675-2
Non-destructive testing of welds - Acceptance levels for radiographic testing - Part 2: Aluminium and its alloys
| Organization: | CEN |
| Publication Date: | 1 November 2017 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This document specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels can be applied to other types of welds or materials.
The acceptance levels can be related to welding standards, application standards, specifications or codes. This document assumes that the radiographic testing has been carried out in accordance with ISO 17636‑1 for RT-F (F = film) or ISO 17636‑2 for RT-S (S = radioscopy) and RT-D (D = digital detectors).
When assessing whether a weld meets the requirements specified for a weld quality level, the sizes of imperfections permitted by standards are compared with the dimensions of indications revealed by a radiograph made of the weld.
Document History