CEN - EN ISO 28927-1

Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 1: Angle and vertical grinders - Cupped wire brushes

inactive
Organization: CEN
Publication Date: 1 December 2009
Status: inactive
Page Count: 42
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Pneumatic tools): 25.140.10
scope:

This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven angle and vertical grinders. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a machine fitted with a specified test wheel and run under no-load conditions. The method has been established for surface grinding tasks only. Cutting and sanding generally create lower vibrations. It is intended that the results be used to compare different models of the same type of machine.

This part of ISO 28927 is applicable to hand-held machines (see Clause 5), driven pneumatically or by other means, intended for grinding, cutting-off and rough sanding, with bonded, coated and superabrasive products and with wire brushes for use on all kinds of materials.It is not applicable to die grinders or straight grinders.

NOTE To avoid confusion with the terms "power tool" and "inserted tool", machine is used for the former throughout this document.

Document History

December 1, 2019
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 1: Angle and vertical grinders
This document specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven angle and vertical grinders. It is a type-test procedure for...
EN ISO 28927-1
December 1, 2009
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 1: Angle and vertical grinders - Cupped wire brushes
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven angle and vertical grinders. It is a type-test...
December 1, 2009
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 1: Angle and vertical grinders
A description is not available for this item.

References

Advertisement