CENELEC - EN 50655-1

Electric cables - Accessories - Material characterization - Part 1: Fingerprinting for resinous compounds

active
Organization: CENELEC
Publication Date: 1 November 2017
Status: active
Page Count: 12
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This European Standard specifies the test methods and requirements of tests for fingerprinting (as defined in 3.9) of solvent-free polymerizable, reacting resinous compound intended to be used for electrical insulation and/or mechanical protection in cable accessories covered by EN 50393, HD 629.1 and HD 629.2, for low and medium voltage up to 20,8/36 (42) kV.

Fingerprinting testing of materials does not have a mandatory link to type testing of accessories. It is regarded as stand-alone tests, but it may be carried out in combination with the accessory type tests.

NOTE Information on health and safety is given in Annex A.

Document History

November 1, 2023
Electric cables - Accessories - Material characterization - Part 1: Fingerprinting for resinous compounds
This document specifies the test methods and requirements of tests for fingerprinting (as defined in 3.9) of solvent-free polymerizable, reacting resinous compound intended to be used for electrical...
EN 50655-1
November 1, 2017
Electric cables - Accessories - Material characterization - Part 1: Fingerprinting for resinous compounds
This European Standard specifies the test methods and requirements of tests for fingerprinting (as defined in 3.9) of solvent-free polymerizable, reacting resinous compound intended to be used for...

References

Advertisement