CEN - EN ISO 29481-1

Building information models - Information delivery manual - Part 1: Methodology and format

active, Most Current
Organization: CEN
Publication Date: 1 October 2017
Status: active
Page Count: 38
ICS Code (Construction industry in general): 91.010.01
scope:

This part of ISO 29481 specifies

- a methodology that links the business processes undertaken during the construction of built facilities with the specification of information that is required by these processes, and

- a way to map and describe the information processes across the life cycle of construction works.

This part of ISO 29481 is intended to facilitate interoperability between software applications used during all stages of the life cycle of construction works, including briefing, design, documentation, construction, operation and maintenance, and demolition. It promotes digital collaboration between actors in the construction process and provides a basis for accurate, reliable, repeatable and highquality information exchange.

 

Document History

EN ISO 29481-1
October 1, 2017
Building information models - Information delivery manual - Part 1: Methodology and format
This part of ISO 29481 specifies — a methodology that links the business processes undertaken during the construction of built facilities with the specification of information that is required by...

References

Advertisement