ISO 216

Writing paper and certain classes of printed matter - Trimmed sizes - A and B series, and indication of machine direction

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2007
Status: active
Page Count: 14
ICS Code (Office paper): 85.080.10
scope:

This International Standard specifies the trimmed sizes of writing paper and certain classes of printed matter.

It applies to trimmed sizes of paper for administrative, commercial and technical use, and also to certain classes of printed matter, such as forms, catalogues, etc.

It does not necessarily apply to newspapers, published books, posters or other special items which may be the subject of separate International Standards.

This International Standard also specifies the method for the indication of the machine direction for trimmed sheets.

NOTE In some countries, particularly in North America, different sizes of cut-size office papers are commonly used. For these paper sizes, refer to Reference [1] in the Bibliography.

Document History

ISO 216
September 15, 2007
Writing paper and certain classes of printed matter - Trimmed sizes - A and B series, and indication of machine direction
This International Standard specifies the trimmed sizes of writing paper and certain classes of printed matter. It applies to trimmed sizes of paper for administrative, commercial and technical use,...
May 15, 1975
Writing Paper and Certain Classes of Printed Matter - Trimmed Sizes - A and B Series
A description is not available for this item.

References

Advertisement