CEN - EN ISO 10592

Small craft - Hydraulic steering systems

inactive
Organization: CEN
Publication Date: 1 August 2017
Status: inactive
Page Count: 20
ICS Code (Small craft): 47.080
scope:

This International Standard specifies requirements, test methods, manuals for both the owner and the installer, and the designation for hydraulic steering systems and components from the wheel to the interface point for outboard motor, inboard motor and inboard-outdrive steering arrangements, used on small craft of up to 24 m length of hull.

Accessories connecting output rams to tiller arms or equivalent are not included.

Document History

July 1, 2022
Small craft - Remote hydraulic steering systems
This document specifies the requirements for the design, installation and testing of engine-mounted and craft-mounted remote hydraulic steering systems used with single and multiple engine...
EN ISO 10592
August 1, 2017
Small craft - Hydraulic steering systems
This International Standard specifies requirements, test methods, manuals for both the owner and the installer, and the designation for hydraulic steering systems and components from the wheel to the...
April 1, 1995
Small Craft - Hydraulic Steering Systems
A description is not available for this item.
April 1, 1995
Small Craft - Hydraulic Steering Systems
A description is not available for this item.

References

Advertisement