CENELEC - EN 50672

Ecodesign requirements for computers and computer servers

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2017
Status: active
Page Count: 32
ICS Code (Microprocessor systems): 35.160
scope:

This European Standard provides methods to determine, by means of tests, measurements and/or calculations:

- The energy consumption of desktop computers, integrated desktop computers and notebook computers in OFF mode, with Wake-on-LAN (when available) enabled and disabled;

- The energy consumption of desktop computers, integrated desktop computers and notebook computers in other modes of operation, including low power state(s);

- The lowest power state of desktop computers, integrated desktop computers and notebook computers;

- The Discrete Graphics Card (dGfx) category, when applicable;

- The internal power supply efficiency of desktop computers, integrated desktop computers, computer thin clients, workstations, small-scale servers and computer servers;

- The availability and the behaviour of a power management function.

NOTE The "Discrete Graphics Card" may not be a physically separate printed circuit board but any hardware providing graphics acceleration function.

This European Standard also suggests methods to determine, when such information is not otherwise available from a trustable source:

- The efficiency of the external power supply supplied with the computer, if applicable;

- The noise level of desktop computers, integrated desktop computers, computer thin clients, workstations, small-scale servers and computer servers;

- The minimum number of loading cycles that the batteries can withstand;

- The total mercury content in the integrated display, when applicable.

This European Standard additionally provides guidance on information to be provided by manufacturers under some Ecodesign programmes or regulations, including, when applicable:

- The results of the above mentioned energy efficiency measurements;

- Energy efficiency parameters calculated from the above measurements (e.g. the total energy consumption, based on a pre-defined duty cycle);

- The external power supply efficiency;

- The noise levels (the declared A-weighted sound power level) of the computer;

- The minimum number of loading cycles that the batteries can withstand;

- Whether internal batteries can be "accessed and replaced by a nonprofessional user", and whether the related text is present and legible on the external packaging;

- User information on power management functionality;

- The total mercury content in the integrated display.

This European Standard applies to desktop computers, integrated desktop computers, notebook computers (including tablet computers, slate computers and mobile thin clients), desktop thin clients, workstations, mobile workstations, small-scale servers and computer servers, that can be powered directly from the mains alternating current (a.c.), including via an external or internal power supply.

This European Standard does not cover blade systems and components, server appliances, multi-node servers, computer servers with more than four processor sockets, game consoles and docking stations.

This European Standard may be applied to any type of computer and computer server not specifically excluded, regardless of its power demand.

Document History

EN 50672
November 1, 2017
Ecodesign requirements for computers and computer servers
This European Standard provides methods to determine, by means of tests, measurements and/or calculations: — The energy consumption of desktop computers, integrated desktop computers and notebook...

References

Advertisement