CSA ISO/IEC TR29110-5-2-1

Systems and software engineering - Lifecycle profiles for Very Small Entities (VSEs) - Part 5-2-1: Organizational management guidelines

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 75
ICS Code (Software): 35.080
scope:

Fields of application

This part of ISO/IEC 29110 is applicable to Very Small Entities (VSEs). VSEs are enterprises, organizations, departments or projects having up to 25 people. The lifecycle processes described in the ISO/IEC 29110 series are not intended to preclude or discourage their use by organizations bigger than VSEs.

This part of ISO/IEC 29110 is the Organizational management guidance for profiles described in ISO/IEC 29110-4-1 through Organizational Management, Project Portfolio Management, Resource Management and Process Management Processes. It is not intended for a VSE to use the standardized profile to implement this part of ISO/IEC 29110.

Using this part of ISO/IEC 29110, a VSE can obtain benefits in the following aspects:

- multiple project execution and supervision of its performance, making sure all processes are executed according to the organizational strategy;

- continuous monitoring of the customer satisfaction;

- deployment and improvement of the organizational standard processes in all projects;

- controlled provision of required resources.

Target audience

This part of ISO/IEC 29110 is targeted at VSEs which already use at least ISO/IEC TR 29110-5-6-2 and/or ISO/IEC TR 29110-5-1-2 for their software projects.

This part of ISO/IEC 29110 is intended to be used with any processes, techniques and methods that enhance the VSEs' customer satisfaction, quality and productivity.

Document History

Systems and software engineering — Lifecycle profiles for Very Small Entities (VSEs) — Part 5-2-1: Organizational management guidelines
Fields of application This part of ISO/IEC 29110 is applicable to Very Small Entities (VSEs). VSEs are enterprises, organizations, departments or projects having up to 25 people. The lifecycle...
CSA ISO/IEC TR29110-5-2-1
January 1, 2018
Systems and software engineering - Lifecycle profiles for Very Small Entities (VSEs) - Part 5-2-1: Organizational management guidelines
Fields of application This part of ISO/IEC 29110 is applicable to Very Small Entities (VSEs). VSEs are enterprises, organizations, departments or projects having up to 25 people. The lifecycle...

References

Advertisement