DIN - VDI/VDE 2602 BLATT 3
Oberflaechenpruefung - Angabe der Oberflaechenbeschaffenheit in der technischen Produktdokumentation
| Organization: | DIN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Properties of surfaces): | 17.040.20 |
| ICS Code (Mechanical testing): | 19.060 |
scope:
This standard deals with the specification of microgeometric surface texture in technical documentation. It particularly shows, with the aid of a comprehensive range of examples, the form that specification should take when it is necessary to depart from "standard" specifications. A knowledge of the terms, definitions and characteristic parameters of surface measurement is assumed (see VDI/ VDE 2602 Part 1 (in preparation) and Part 2).
Document History