DIN EN 61300-2-6

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism (IEC 86B/4095/CD:2017)

pending
Organization: DIN
Publication Date: 1 January 2018
Status: pending
Page Count: 14
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

DIN EN 61300-2-6
January 1, 2018
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism (IEC 86B/4095/CD:2017)
A description is not available for this item.
August 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism (IEC 61300-2-6:2010); German version EN 61300-2-6:2011
In diesem Teil der IEC 61300 wird die Prüfung des Kupplungsmechanismus eines Steckverbindersatzes oder einer Steckverbinder-und-Gerätekombination auf axiale Kraft, wie sie im üblichen Betrieb...
May 1, 1998
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests: Tensile strength of coupling mechanism (IEC 61300-2-6:1995); German version EN 61300-2-6:1997
A description is not available for this item.
Advertisement