DS/EN ISO 835
Laboratory glassware - Graduated pipettes (ISO 835:2007)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 11 May 2007 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
This International Standard specifies metrological and constructional requirements for graduated pipettes, adequate for general laboratory purposes.
The details specified are in conformity with the principles of design and construction of volumetric glassware given in ISO 384.
NOTE For one-mark pipettes, see ISO 648. For piston-operated pipettes, see also ISO 8655-2.
Document History
DS/EN ISO 835
May 11, 2007
Laboratory glassware - Graduated pipettes (ISO 835:2007)
This International Standard specifies metrological and constructional requirements for graduated pipettes, adequate for general laboratory purposes.
The details specified are in conformity with the...