DIN EN 2850

Aerospace series - Carbon fibre thermosetting resin - Unidirectional laminates - Compression test parallel to fibre direction; German and English version EN 2850:2017

active, Most Current
Organization: DIN
Publication Date: 1 January 2018
Status: active
Page Count: 34
ICS Code (Rubber and plastics): 49.025.40
scope:

This European Standard defines a method for the determination of stress at failure and Young's modulus in compression of carbon thermosetting resin unidirectional laminates.

The method only covers test pieces the axis of which is parallel to the fibre direction.

This method covers fibres (or fabrics) other than carbon, when the relevant technical specification explicitly mentions it.

Document History

DIN EN 2850
January 1, 2018
Aerospace series - Carbon fibre thermosetting resin - Unidirectional laminates - Compression test parallel to fibre direction; German and English version EN 2850:2017
This European Standard defines a method for the determination of stress at failure and Young's modulus in compression of carbon thermosetting resin unidirectional laminates. The method only covers...
June 1, 2017
Aerospace series - Carbon fibre thermosetting resin unidirectional laminates - Compression test parallel to fibre direction; German and English version FprEN 2850:2017
A description is not available for this item.
April 1, 1998
Aerospace series - Carbon fibre thermosetting resin unidirectional laminates - Compression test parallel to fibre direction
A description is not available for this item.

References

Advertisement