DIN EN ISO 1833-7

Textiles - Quantitative chemical analysis - Part 7: Mixtures of polyamide with certain other fibres (method using formic acid) (ISO 1833-7:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2017
Status: active
Page Count: 9
ICS Code (Man-made fibres): 59.060.20
scope:

This document specifies a method, using formic acid, to determine the mass percentage of polyamide fibre, after removal of non-fibrous matter, in textiles made of mixtures of

- polyamide with

- cotton, viscose, cupro, modal, lyocell, polyester, polypropylene, chlorofibre, acrylic, glass fibre, elastomultiester, elastolefin and melamine, or

- wool (if the wool content is less than or equal to 25 %), or animal hair fibres. This document does not apply when the wool content exceeds 25 %; ISO 1833-4 applies

Document History

DIN EN ISO 1833-7
December 1, 2017
Textiles - Quantitative chemical analysis - Part 7: Mixtures of polyamide with certain other fibres (method using formic acid) (ISO 1833-7:2017)
This document specifies a method, using formic acid, to determine the mass percentage of polyamide fibre, after removal of non-fibrous matter, in textiles made of mixtures of — polyamide with —...
December 1, 2016
Textiles - Quantitative chemical analysis - Part 7: Mixtures of polyamide and certain other fibres (method using formic acid) (ISO/DIS 1833-7:2016); German and English version prEN ISO 1833-7:2016
A description is not available for this item.
January 1, 2011
Textiles - Quantitative chemical analysis - Part 7: Mixtures of polyamide and certain other fibres (method using formic acid) (ISO 1833-7:2006)
This part of ISO 1833 specifies a method, using formic acid, to determine the percentage of polyamide fibre, after removal of non-fibrous matter, in textiles made of binary mixtures of — polyamide...

References

Advertisement