DIN EN 14615

Postal services - Digital postage marks - Applications, security and design

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2017
Status: active
Page Count: 135
ICS Code (Postal services): 03.240
scope:

This European Standard specifies a recommended procedure for the development of specifications for applications of digital postage marks (DPMs) - i.e. applications linked to the use of digital printing and image data capture technologies in the postal industry, most particularly for the evidencing of postage accounting and/or payment. It is not intended to prescribe or to recommend any particular architecture or design for such applications, only to specify the process through which such an architecture or design should be developed.

NOTE For this reason, the standard includes both normative and informative content. Clauses 1 to 5 and Annex A are normative, whilst the remaining annexes are informative. Non-normative (informative) clauses are indicated as such in the heading.

Document History

DIN EN 14615
December 1, 2017
Postal services - Digital postage marks - Applications, security and design
This European Standard specifies a recommended procedure for the development of specifications for applications of digital postage marks (DPMs) – i.e. applications linked to the use of digital...
September 1, 2016
Postal services - Digital postage marks - Applications, security and design; German and English version prEN 14615:2016
A description is not available for this item.
August 1, 2005
Postal services - Digital postage marks - Applications, security and design
A description is not available for this item.

References

Advertisement