DIN EN ISO 9455-15

Soft soldering fluxes - Test methods - Part 15: Copper corrosion test (ISO 9455-15:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2017
Status: active
Page Count: 20
ICS Code (Brazing and soldering): 25.160.50
scope:

This document specifies a qualitative method for determination of the corrosive properties of flux residues on a copper substrate when subjected to controlled environmental conditions. The test is applicable to type 1 fluxes, as defined in ISO 9454-1.

Document History

DIN EN ISO 9455-15
December 1, 2017
Soft soldering fluxes - Test methods - Part 15: Copper corrosion test (ISO 9455-15:2017)
This document specifies a qualitative method for determination of the corrosive properties of flux residues on a copper substrate when subjected to controlled environmental conditions. The test is...
September 1, 2016
Soft soldering fluxes - Test methods - Part 15: Copper corrosion test (ISO/DIS 9455-15:2016); German and English version prEN ISO 9455-15:2016
A description is not available for this item.

References

Advertisement