DIN EN ISO 17879
Gas cylinders - Self-closing cylinder valves - Specification and type testing (ISO 17879:2017)
| Organization: | DIN |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This document specifies the design, type testing, marking and manufacturing tests and examinations requirements for self-closing cylinder valves intended to be fitted to refillable transportable gas cylinders which convey compressed, liquefied or dissolved gases.
NOTE 1 The main applications for such self-closing cylinder valves are in the calibration gas and beverage industries.
This document covers the function of a self-closing cylinder valve as a closure.
NOTE 2 Requirements for standard cylinder valves are given in ISO 10297. Requirements for quick-release cylinder valves are given in ISO 17871.
This document is not applicable to self-closing cylinder valves for cryogenic equipment, for portable fire extinguishers, or for liquefied petroleum gas (LPG).
NOTE 3 Requirements for valves for cryogenic vessels are specified in ISO 21011 and at a regional level, for example, in EN 1626. Requirements for valves for portable fire extinguishers at a regional level are specified, for example, in EN 3 series. Requirements for self-closing LPG cylinder valves are specified in ISO 14245.
NOTE 4 Additional requirements for pressure-relief devices might be specified in international/region
Document History