DIN EN ISO 7243
Ergonomics of the thermal environment - Assessment of heat stress using the WBGT (wet bulb globe temperature) index (ISO 7243:2017)
| Organization: | DIN |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Occupational safety. Industrial hygiene): | 13.100 |
scope:
This document presents a screening method for evaluating the heat stress to which a person is exposed and for establishing the presence or absence of heat stress.
It applies to the evaluation of the effect of heat on a person during his or her total exposure over the working day (up to 8 h).
It does not apply for very short exposures to heat.
It applies to the assessment of indoor and outdoor occupational environments as well as to other types of environment, and to male and female adults who are fit for work.
Document History