DIN EN 4123
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1550 MPa (at ambient temperature) / 600 °C; German and English version FprEN 4123:2017
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2018 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Nuts): | 49.030.30 |
Document History
July 1, 2018
Luft- und Raumfahrt - Einnietmuttern, selbstsichernd, aus hochwarmfester Nickelbasislegierung NI-PH2601 (Inconel 718), Gewinde versilbert - Klasse: 1 550 MPa (bei Raumtemperatur) / 600 °C; Deutsche und Englische Fassung EN 4123:2018
A description is not available for this item.
DIN EN 4123
January 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1550 MPa (at ambient temperature) / 600 °C; German and English version FprEN 4123:2017
A description is not available for this item.
November 1, 2006
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1550 MPa (at ambient temperature)/600 °C; German and English version EN 4123:2004
A description is not available for this item.
June 1, 1994
Aerospace series; shank nuts, self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated on thread; classification: 1550 MPa (at ambient temperature)/600 °C
A description is not available for this item.