DIN EN ISO 9917-2
Dentistry - Water-based cements - Part 2: Resin-modified cements (ISO 9917-2:2017)
| Organization: | DIN |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Dental materials): | 11.060.10 |
scope:
This document specifies requirements and test methods for water-based dental cements in which setting is achieved by a combination of an acid-base reaction and polymerization. The materials are intended for luting, base or lining, restoration and tooth core build up purposes.
EXAMPLE Conventional glass polyalkenoate cements are normally formed by reacting an ion-leachable aluminosilicate glass with a polyalkenoic acid in an aqueous environment. Materials that fall within the scope of this document will normally be able to effect setting by such an aqueous acid-base type reaction but in addition will be able to undergo setting by polymerization.
NOTE The attention of manufacturers and test laboratories is drawn to the closely-related International Standards ISO 4049 and ISO 9917-1 so that they can consider which is the most appropriate for evaluating any individual product.
Document History