ETSI - TS 186 006-1

Core Network and Interoperability Testing (INT); Originating Identification Presentation (OIP) and Originating Identification Restriction (OIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; (3GPPTM Release 12); Part 1: Protocol Implementation Conformance Statement (PICS)

active, Most Current
Organization: ETSI
Publication Date: 1 December 2017
Status: active
Page Count: 13
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma of the Originating Identification Presentation (OIP) supplementary service and the Originating Identification Restriction (OIR) supplementary services, based on stage one and two of the ISDN CLIP and CLIR supplementary service defined in ETSI TS 124 607 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [2].

Document History

TS 186 006-1
December 1, 2017
Core Network and Interoperability Testing (INT); Originating Identification Presentation (OIP) and Originating Identification Restriction (OIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; (3GPPTM Release 12); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma of the Originating Identification Presentation (OIP) supplementary service and the Originating...
October 1, 2015
Core Network and Interoperability Testing (INT); Originating Identification Presentation (OIP) and Originating Identification Restriction (OIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification (3GPP Release 10); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Implementation Conformance Statement (ICS) proforma for the Originating Identification Presentation (OIP) supplementary service and the Originating Identification...
October 1, 2006
Telecommunications and Internet Converged Services and Protocols for Advanced Networking (TISPAN); Originating Identification Presentation (OIP) and Originating Identification Restriction (OIR) Part 1: Protocol Implementation Conformance Statement (PICS)
A description is not available for this item.

References

Advertisement