ASTM International - ASTM D3487-16
Standard Specification for Mineral Insulating Oil Used in Electrical Apparatus
| Organization: | ASTM International |
| Publication Date: | 15 June 2016 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Insulating oils): | 29.040.10 |
scope:
1.1 This specification covers unused mineral insulating oil of petroleum origin for use as an insulating and cooling medium in new and existing power and distribution electrical apparatus, such as transformers, regulators, reactors, circuit breakers, switchgear, and attendant equipment.
1.2 This specification is intended to define a mineral insulating oil that is functionally interchangeable and miscible with existing oils, is compatible with existing apparatus and with appropriate field maintenance,2 and will satisfactorily maintain its functional characteristics in its application in electrical equipment. This specification applies only to new insulating oil as received prior to any processing.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
abstract:
This specification covers two types of new mineral insulating oils of petroleum origin for use as an insulating and cooling medium in new and existing power and distribution electrical... View More
Document History