DS/EN 13371
Cryogenic vessels - Couplings for cryogenic service
active, Most Current
Buy Now
Organization: | DS |
Publication Date: | 15 April 2002 |
Status: | active |
Page Count: | 11 |
ICS Code (Cryogenic vessels): | 23.020.40 |
scope:
This European Standard specifies the minimum requirements for the design, manufacture and testing of couplings for cryogenic service to be used for temporary connecting of flexible hoses to cryogenic vessels at the following operating conditions: - design temperature range from -270°C to +65°C; - maximum nominal pressure: 80 bar; - nominal size (DN) from 10 to 100. Permanent connections such as flanges and unions are not covered by this standard.
Document History
DS/EN 13371
April 15, 2002
Cryogenic vessels - Couplings for cryogenic service
This European Standard specifies the minimum requirements for the design, manufacture and testing of couplings for cryogenic service to be used for temporary connecting of flexible hoses to cryogenic...