ASME B1.9

Buttress Screw Threads

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1953
Status: inactive
Page Count: 18
scope:

General

The buttress form of thread has certain advantages in applications involving exceptionally high stresses in one direction only, along the thread axis. As the thrust side of the thread is made very nearly perpendicular to the thread axis, the radial component of the thrust is reduced to a minimum. On account of the small radial thrust, this form of thread is particularly applicable where tubular members are screwed together. Examples of actual applications are the breech mechanisms of large guns and airplane propeller hubs.

As the use of buttress threads applies mainly to specially designed components, it has been considered that no useful purpose would be served by introducing a recommended diameter- pitch series.

In selecting the form of thread recommended as standard, manufacture by the thread milling or grinding processes has been taken into consideration. Wherever possible it is recommended that the form of thread and tolerances contained in this standard be used

Document History

January 1, 1973
Buttress Inch Screw Threads 7 Degrees/45 Degrees Form with 0.6 Pitch Basic Height of Thread Engagement
This standard relates to screw threads of buttress form and provides: (a) A form of 7°/45° buttress thread with 0.6p basic height of thread engagement (see Fig. 1a). (b) A table of preferred...
ASME B1.9
January 1, 1953
Buttress Screw Threads
General The buttress form of thread has certain advantages in applications involving exceptionally high stresses in one direction only, along the thread axis. As the thrust side of the thread is...
Advertisement