CEI CLC/TS 50136-9

Alarm systems - Alarm transmission systems and equipment Part 9: Requirements for common protocol for alarm transmission using the Internet Protocol (IP)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2017
Status: active
Page Count: 58
ICS Code (Data communication networks): 33.040.40
ICS Code (Alarm and warning systems): 13.320
scope:

This Technical Specification specifies a protocol for point-to-point transmission of alarms and faults, as well as communications monitoring, between a Supervised Premises Transceiver and a Receiving Centre Transceiver using the Internet Protocol (IP).

The protocol is intended for use over any network that supports the transmission of IP data. These include Ethernet, xDSL, GPRS, WiFi, UMTS and WIMAX.

The system performance characteristics for alarm transmission are specified in EN 50136-1.

The performance characteristics of the supervised premises equipment should comply with the requirements of its associated alarm system standard and applies for transmission of all types of alarms including, but not limited to, fire, intrusion, access control and social alarms.

Compliance with this Technical Specification is voluntary.

Document History

August 1, 2021
Alarm systems - Alarm transmission systems and equipment Part 9: Requirements for common protocol for alarm transmission using the Internet Protocol (IP)
This document specifies a protocol for point-to-point transmission of alarms and faults, as well as communications monitoring, between a Supervised Premises Transceiver and a Receiving Centre...
CEI CLC/TS 50136-9
November 1, 2017
Alarm systems - Alarm transmission systems and equipment Part 9: Requirements for common protocol for alarm transmission using the Internet Protocol (IP)
This Technical Specification specifies a protocol for point-to-point transmission of alarms and faults, as well as communications monitoring, between a Supervised Premises Transceiver and a Receiving...
November 1, 2013
Alarm systems - Alarm transmission systems and equipment Part 9: Requirements for common protocol for alarm transmission using the Internet protocol
This Technical Specification specifies a protocol for point-to-point transmission of alarms and faults, as well as communications monitoring, between a Supervised Premises Transceiver and a Receiving...

References

Advertisement