CEI EN 60695-8-1

Fire hazard testing Part 8-1: Heat release - General guidance

inactive
Buy Now
Organization: CEI
Publication Date: 1 November 2017
Status: inactive
Page Count: 36
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60695-8 provides guidance on the measurement and interpretation of heat release from electrotechnical products and materials from which they are constructed.

Heat release data can be used as part of fire hazard assessment and in fire safety engineering, as described in IEC 60695-1-11 [2] and IEC 60695-1-12 [3].

This basic safety publication is intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51.

One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications. The requirements, test methods or test conditions of this basic safety publication will not apply unless specifically referred to or included in the relevant publications.

Document History

November 1, 2020
Fire hazard testing Part 8-1: Heat release - General guidance
A description is not available for this item.
CEI EN 60695-8-1
November 1, 2017
Fire hazard testing Part 8-1: Heat release - General guidance
This part of IEC 60695-8 provides guidance on the measurement and interpretation of heat release from electrotechnical products and materials from which they are constructed. Heat release data can...
October 1, 2009
Fire hazard testing Part 8-1: Heat release - General guidance
Questa parte della EN/IEC 60695 fornisce una guida relativa alla misura e all'interpretazione del rilascio del calore dei prodotti elettrotecnici e dei materiali di cui sono costituiti. I dati sul...
November 1, 2008
Fire hazard testing Part 8-1: Heat release - General guidance
Questa parte della EN/IEC 60695 fornisce una guida relativa alla misura e all'interpretazione del rilascio del calore dei prodotti elettrotecnici e dei materiali di cui sono costituiti. I dati sul...
October 1, 2001
Fire hazard testing - Part 8-1: Heat release - General guidance
Questa Norma fornisce una guida alla valutazione del rilascio del calore dei prodotti elettrotecnici e dei materiali di cui sono costituiti. La presente Norma é annullata e sostituita dalla Nuova...

References

Advertisement