DS/EN 50377-8-8
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-8: LSH-APC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category U
Organization: | DS |
Publication Date: | 17 October 2007 |
Status: | active |
Page Count: | 38 |
ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical Zirconia 8 degree angled PC ferrule and assembled singlemode resilient alignment sleeve LSH-APC simplex connector set (plug/adaptor/plug),
Since different variants and grades of performance are permitted, product marking details are given in 3.5.