CEI EN 62717
LED modules for general lighting - Performance requirements
| Organization: | CEI |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 74 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
General
This International Standard specifies the performance requirements for LED modules, together with the test methods and conditions, required to show compliance with this standard. The following types of LED modules are distinguished and schematically shown in Figure 1:
Type 1: integrated LED modules for use on d.c. supplies up to 250 V or on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.
Type 2: LED modules operating with part of separate controlgear connected to the mains voltage, and having further control means inside ("semi-integrated") for operation under constant voltage, constant current or constant power.
Type 3: LED modules where the complete controlgear is separate from the module (nonintegrated) for operation under constant voltage, constant current or constant power
The power supply of the controlgear for semi-ballasted LED modules (Type 2) is an electronic device capable of controlling currents, voltage or power within design limits.
The control unit of the controlgear for semi-ballasted LED modules (Type 2) is an electronic device to control the electrical energy to the LEDs.
A LED module with separate controlgear can be either a non-ballasted LED module or a semi-ballasted LED module.
Document History