SAE International - AMS5687N
Nickel Alloy, Corrosion and Heat-Resistant, Wire 74Ni - 15.5Cr - 8.0Fe Annealed
active
Buy Now
Organization: | SAE International |
Publication Date: | 3 January 2018 |
Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of wire 0.002 inch (0.05 mm) and over in nominal diameter (see
8.5 ).
Document History
AMS5687N
January 3, 2018
Nickel Alloy, Corrosion and Heat-Resistant, Wire 74Ni - 15.5Cr - 8.0Fe Annealed
This specification covers a corrosion and heat-resistant nickel alloy in the form of wire 0.002 inch (0.05 mm) and over in nominal diameter (see 8.5 ).